Search
Filters

DG405DY-T1-E3

Part No :
DG405DY-T1-E3
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC ANALOG SWITCH SPDT 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 116752-DG405DY-T1-E3
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 500pA
Channel Capacitance(CS off, CD off) 12pF, 12pF
Charge Injection 60pC
Max Switch Time (Ton,Toff) 150ns, 100ns
Dual Supply Voltage(V±) ±15V
Max On Resistance 45 Ohm
Number of Circuits 2
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Integrated Circuits
Switch Circuit DPST - NO
The DG405DY-T1-E3 device is a DPST - NO IC ANALOG, manufactured by Vishay, housed in a 16-SOIC Reel - TR packing.With a on resistance of 45 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 12pF, 12pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 116752-DG405DY-T1-E3
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 500pA
Channel Capacitance(CS off, CD off) 12pF, 12pF
Charge Injection 60pC
Max Switch Time (Ton,Toff) 150ns, 100ns
Dual Supply Voltage(V±) ±15V
Max On Resistance 45 Ohm
Number of Circuits 2
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Integrated Circuits
Switch Circuit DPST - NO
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG405DY-T1-E3
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
DG405DY-T1-E3 Price

DG405DY-T1-E3 Datasheet
DG405DY-T1-E3 Application

DG405DY-T1-E3 Replacement
DG405DY-T1-E3 Pdf

DG405DY-T1-E3 Pinout
DG405DY-T1-E3 Image

DG405DY-T1-E3 Picture
DG405DY-T1-E3 In Stock

DG405DY-T1-E3 Distributor
DG405DY-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC CLK ZDB 9OUT 133MHZ 16SOIC
10
GaAs pHEMT MEDIUM POWER AMPLIFIER, 9.5 - 11.5 GHz | IC AMP GP 9.5GHZ-11.5GHZ 24SMT
TRANS NPN 50V 0.5A 3PIN SPT
850
Quad Digitally Programmable Potentiometers (DPP™) with 256 Taps and I²C Interface
13
High Speed Optocouplers
718
IC COUNTER DUAL 4STAGE 14SOIC
8
20 V, 3 A PNP low VCEsat (BISS) transistor
24828

Top Sellers