Search
Filters

DG411LDQ-T1-E3

Part No :
DG411LDQ-T1-E3
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST LV 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,186 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 17 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±3 V to 6 V
Max Switch Time (Ton,Toff) 19ns, 12ns
-3db Bandwidth 280MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF, 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 014262-DG411LDQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The DG411LDQ-T1-E3 device is a SPST - NC IC SWITCH, manufactured by Vishay, housed in a 16-TSSOP Reel - TR packing. It designed for 2.7 V to 12 V operation,with a on resistance of 17 Ohm max, and a leakage current(IS OFF)of 250pA max. The operating temperature range is -40°C to 85°C (TA) ,with 5pF, 6pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 17 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±3 V to 6 V
Max Switch Time (Ton,Toff) 19ns, 12ns
-3db Bandwidth 280MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 5pF, 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 014262-DG411LDQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG411LDQ-T1-E3
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
DG411LDQ-T1-E3 Price

DG411LDQ-T1-E3 Datasheet
DG411LDQ-T1-E3 Application

DG411LDQ-T1-E3 Replacement
DG411LDQ-T1-E3 Pdf

DG411LDQ-T1-E3 Pinout
DG411LDQ-T1-E3 Image

DG411LDQ-T1-E3 Picture
DG411LDQ-T1-E3 In Stock

DG411LDQ-T1-E3 Distributor
DG411LDQ-T1-E3 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC BATTERY CHARGER 2A 12DFN
34
IC REG BUCK 5V 535MA 10MSOP / Conv DC-DC 4.2V to 40V Step Down Single-Out 5V 0.35A Automotive 10-Pin MSOP T/R
1
Single Supply 3.0 V to 44 V Operational Amplifiers
8
DIODE ZENER 60V 5W AXIAL
200
Hexadecimal and Numeric Displays for Industrial Applications | DISPLAY 4X7 NUM RDP BCD GREEN

Top Sellers