Search
Filters

DG9251EN-T1-E4

Part No :
DG9251EN-T1-E4
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC MUX 8:1 482 OHM 16MINIQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 54,610 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 182 Ohm
Channel-to-Channel Matching (ΔRon) 3.1 Ohm
Single Supply Voltage (V+) 2.7 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 5 V
Max Switch Time (Ton,Toff) 250ns, 125ns
-3db Bandwidth 314MHz
Charge Injection 4.1pC
Channel Capacitance(CS off, CD off) 2.7pF, 10.7pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-miniQFN (1.8x2.6)
Win Source Part Number 203249-DG9251EN-T1-E4
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
The DG9251EN-T1-E4 device is a IC MUX, manufactured by Vishay, housed in a 16-miniQFN (1.8x2.6) Reel - TR packing. It designed for 2.7 V to 16 V operation,with a on resistance of 182 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 125°C (TA) ,with 2.7pF, 10.7pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 182 Ohm
Channel-to-Channel Matching (ΔRon) 3.1 Ohm
Single Supply Voltage (V+) 2.7 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 5 V
Max Switch Time (Ton,Toff) 250ns, 125ns
-3db Bandwidth 314MHz
Charge Injection 4.1pC
Channel Capacitance(CS off, CD off) 2.7pF, 10.7pF
Max Leakage Current (IS off) 1nA
Crosstalk -67dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-miniQFN (1.8x2.6)
Win Source Part Number 203249-DG9251EN-T1-E4
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DG9251EN-T1-E4
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
DG9251EN-T1-E4 Price

DG9251EN-T1-E4 Datasheet
DG9251EN-T1-E4 Application

DG9251EN-T1-E4 Replacement
DG9251EN-T1-E4 Pdf

DG9251EN-T1-E4 Pinout
DG9251EN-T1-E4 Image

DG9251EN-T1-E4 Picture
DG9251EN-T1-E4 In Stock

DG9251EN-T1-E4 Distributor
DG9251EN-T1-E4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC VOLT DETECT N-CH 19V SNT-4A
1000
LM2679 SIMPLE SWITCHER® 5-A Step-Down Voltage Regulator With Adjustable Current Limit | IC REG BUCK 5V 5A TO263-7
8
IC FPGA 607 I/O 1020FBGA
4
IC OPAMP GP 1.8MHZ RRO SOT23-5
311

Top Sellers