We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FSA3157P6X

Part No : FSA3157P6X
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH MULTIMEDIA SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
455+
$0.111
$50.505
1,065+
$0.094
$100.110
1,650+
$0.091
$150.150
2,275+
$0.088
$200.200
2,945+
$0.085
$250.325
3,900+
$0.077
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 19,076 pieces can ship immediately
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 250MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 016506-FSA3157P6X
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio
Family Name FSA3157
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MAX4729EXT; SN74LVC1G3157DCK;  MAX4599EXT;  
The FSA3157P6X device is a SPDT IC SWITCH, manufactured by Fairchild/ON Semiconductor, housed in a SC-70-6 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 15 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 6.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 250MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 016506-FSA3157P6X
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio
Family Name FSA3157
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MAX4729EXT; SN74LVC1G3157DCK;  MAX4599EXT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FSA3157P6X
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
FSA3157P6X Price

FSA3157P6X Datasheet
FSA3157P6X Application

FSA3157P6X Replacement
FSA3157P6X Pdf

FSA3157P6X Pinout
FSA3157P6X Image

FSA3157P6X Picture
FSA3157P6X In Stock

FSA3157P6X Distributor
FSA3157P6X Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Triple 3-input NOR gate
421
Advanced Process Technology
31
16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 48TSSOP
1
SIOV metal oxide varistors
7750
HEXFET Power MOSFET
4666