We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

ISL43110IBZ

Part No : ISL43110IBZ
Manufacturer : Intersil
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 81 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.4 V to 12 V
Max Switch Time (Ton,Toff) 80ns, 50ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 141512-ISL43110IBZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX4514ESA+T;  TS12A4516DRG4;  ISL84514CB; ISL43110IBZ;  
The ISL43110IBZ device is a SPST - NO IC SWITCH, manufactured by Intersil, housed in a 8-SOIC Tube/Rail packing. It designed for 2.4 V to 12 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 15pF, 15pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.4 V to 12 V
Max Switch Time (Ton,Toff) 80ns, 50ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 141512-ISL43110IBZ
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX4514ESA+T;  TS12A4516DRG4;  ISL84514CB; ISL43110IBZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL43110IBZ
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
ISL43110IBZ Price

ISL43110IBZ Datasheet
ISL43110IBZ Application

ISL43110IBZ Replacement
ISL43110IBZ Pdf

ISL43110IBZ Pinout
ISL43110IBZ Image

ISL43110IBZ Picture
ISL43110IBZ In Stock

ISL43110IBZ Distributor
ISL43110IBZ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 200MW SOT323
9814
IC MCU 32BIT 512KB FLASH 128TQFP
20
CAP CER 2.2UF 50V X7R 0805
CHOKE COMMON MODE 1.0MH 0.7A SMD
422
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
90
TVS DIODE 160VWM 259VC SMC
200
CAP FILM 0.1UF 10% 400VDC 2DIP
1550