Search
Filters

ISL43142IB

Part No :
ISL43142IB
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH QUAD SPST 16SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 649 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 65 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.6 V to 6 V
Max Switch Time (Ton,Toff) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128562-ISL43142IB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The ISL43142IB device is a SPST - NO/NC IC SWITCH, manufactured by Intersil, housed in a 16-SOIC Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 65 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 7pF, 7pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 65 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.6 V to 6 V
Max Switch Time (Ton,Toff) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128562-ISL43142IB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL43142IB
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
ISL43142IB Price

ISL43142IB Datasheet
ISL43142IB Application

ISL43142IB Replacement
ISL43142IB Pdf

ISL43142IB Pinout
ISL43142IB Image

ISL43142IB Picture
ISL43142IB In Stock

ISL43142IB Distributor
ISL43142IB Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TRANSMITTER FOR DVDS, STBS AND OTHER HD SOURCE EQUIPMENT
107
IC DAC 8BIT W/AMP 24-SOIC
676
IGBT 600V 15A 65W D2PAK
26
IC 4.55V SUPPLY MONITOR 8-SOIC
804
Emitters and Detectors for Infrared (IR) Touchscreens
150

Top Sellers