Search
Filters

MAX303ESE+T

Part No : MAX303ESE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
$4.955
$54.505
25+
$4.193
$104.825
40+
$4.066
$162.640
55+
$3.939
$216.645
70+
$3.812
$266.840
90+
$3.431
$308.790
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,743 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 110573-MAX303ESE+T
Case / Package 16-SO
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 500pA
Channel Capacitance(CS off, CD off) 12pF, 12pF
Charge Injection 10pC
Max Switch Time (Ton,Toff) 150ns, 100ns
Dual Supply Voltage(V±) ±4.5 V to 20 V
Single Supply Voltage (V+) 10 V to 30 V
Channel-to-Channel Matching (ΔRon) 500 mOhm
Max On Resistance 35 Ohm
Number of Circuits 2
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The MAX303ESE+T device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Reel - TR packing. It designed for 10 V to 30 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 12pF, 12pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 110573-MAX303ESE+T
Case / Package 16-SO
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -90dB @ 1MHz
Max Leakage Current (IS off) 500pA
Channel Capacitance(CS off, CD off) 12pF, 12pF
Charge Injection 10pC
Max Switch Time (Ton,Toff) 150ns, 100ns
Dual Supply Voltage(V±) ±4.5 V to 20 V
Single Supply Voltage (V+) 10 V to 30 V
Channel-to-Channel Matching (ΔRon) 500 mOhm
Max On Resistance 35 Ohm
Number of Circuits 2
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX303ESE+T
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
MAX303ESE+T Price

MAX303ESE+T Datasheet
MAX303ESE+T Application

MAX303ESE+T Replacement
MAX303ESE+T Pdf

MAX303ESE+T Pinout
MAX303ESE+T Image

MAX303ESE+T Picture
MAX303ESE+T In Stock

MAX303ESE+T Distributor
MAX303ESE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Enhanced Low Power Half-Duplex RS-485 Transceivers
97
DIODE ZENER 27V 300MW SMT3
9355
DIODE ZENER 62V 300MW SOD523
4800
IC REG LDO ADJ 0.25A 8DSO
136
HIGH FREQUENCY WIRE WOUND TRANSFORMERS
15
3.3V PHASE-LOCK LOOP CLOCK DRIVER
231
IEEE1394 Open HCI Controller
119

Top Sellers