Search
Filters

MAX314ESE+T

IC SWITCH QUAD SPST 16SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The MAX314ESE+T device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Reel - TR packing. It designed for 4.5 V to 30 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 15pF, 15pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141976-MAX314ESE+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141976-MAX314ESE+T
MAX314ESE+T Price

MAX314ESE+T Datasheet
MAX314ESE+T Application

MAX314ESE+T Replacement
MAX314ESE+T Pdf

MAX314ESE+T Pinout
MAX314ESE+T Image

MAX314ESE+T Picture
MAX314ESE+T In Stock

MAX314ESE+T Distributor
MAX314ESE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Video modulator circuit
25578
5 A low drop positive voltage regulator adjustable and fixed
2000
CAP CER 0.047UF 100V X7R 1206
5450
Programmable System-on-Chip (PSoC)
20
TinyPowerTM A/D Flash Type 8-Bit MCU with LCD & EEPROM
256