The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX333ACAP+

Part No MAX333ACAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
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
Pricing & Ordering $10.648 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$13.6390
$54.556
9+
$11.1910
$100.719
14+
$10.8410
$151.774
20+
$10.4920
$209.840
25+
$10.1420
$253.550
33+
$9.0930
$300.069
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,290 pieces
MOQ: 4 pcs
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
Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Voltage - Supply, Single (V+) 10 V ~ 30 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -78dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 127516-MAX333ACAP+

Description

Maxim Integrated MAX333ACAP+ Analog Switch

The MAX333ACAP+ from Maxim Integrated is a precision, quad, SPDT (Single Pole Double Throw) analog switch designed to provide high-performance switching capabilities for a diverse range of applications. This device is well-suited for systems requiring low-distortion and low-power operation, making it an excellent choice for audio signal routing, data acquisition, and communication systems.

Key Features

  • Low Voltage Operation: The MAX333ACAP+ operates from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, providing flexibility in various circuit designs.
  • High Switching Speed: With transition times in the order of nanoseconds, it ensures fast and efficient signal switching, which is critical for high-speed data and audio applications.
  • Low On-Resistance: The device features a low on-resistance of 100Ω (max), which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: Designed to minimize interference between channels, it provides excellent crosstalk and off-isolation performance, making it ideal for precision applications.
  • ESD Protection: The MAX333ACAP+ includes ESD protection diodes on all analog signal paths, enhancing the robustness of the device against electrostatic discharges.

Applications

The versatility of the MAX333ACAP+ allows it to be used in a wide array of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment and Instrumentation
  • Sample and Hold Circuits

Package and Reliability

The MAX333ACAP+ comes in a 20-pin SSOP package, which offers a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality ensures that this analog switch meets stringent reliability standards, providing consistent performance over its operational lifespan.

Whether you're designing a sophisticated audio system, a complex data acquisition setup, or a robust communication platform, the MAX333ACAP+ offers the high-quality switching solution you need to achieve your design objectives.