Search
Filters

MAX4052ACEE+

IC MULTIPLEXER DUAL 4X1 16QSOP
Availability: 204 in stock
Manufacturer: Maxim Integrated
rohs
The MAX4052ACEE+ device is a SP4T IC MULTIPLEXER, manufactured by Maxim Integrated, housed in a 16-QSOP Tube/Rail packing. It designed for 2 V to 16 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is 0°C to 70°C (TA) ,with 2pF, 2pF channel capacitance(CS off, CD off).
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Voltage - Supply, Single (V+) 2 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138197-MAX4052ACEE+
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Voltage - Supply, Single (V+) 2 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138197-MAX4052ACEE+
MAX4052ACEE+ Price

MAX4052ACEE+ Datasheet
MAX4052ACEE+ Application

MAX4052ACEE+ Replacement
MAX4052ACEE+ Pdf

MAX4052ACEE+ Pinout
MAX4052ACEE+ Image

MAX4052ACEE+ Picture
MAX4052ACEE+ In Stock

MAX4052ACEE+ Distributor
MAX4052ACEE+ Interface - Analog Switches,Multiplexers,Demultiplexers