Search
Filters

MAX4053ESE+T

Part No : MAX4053ESE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER TRPL 2X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$3.173
$63.460
40+
$2.685
$107.400
60+
$2.604
$156.240
80+
$2.522
$201.760
105+
$2.441
$256.305
140+
$2.197
$307.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,763 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 112088-MAX4053ESE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The MAX4053ESE+T device is a SPDT IC MULTIPLEXER, manufactured by Maxim Integrated, housed in a 16-SO Reel - TR packing. It designed for 2 V to 16 V operation,with a on resistance of 100 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 2pF, 2pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 112088-MAX4053ESE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4053ESE+T
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
MAX4053ESE+T Price

MAX4053ESE+T Datasheet
MAX4053ESE+T Application

MAX4053ESE+T Replacement
MAX4053ESE+T Pdf

MAX4053ESE+T Pinout
MAX4053ESE+T Image

MAX4053ESE+T Picture
MAX4053ESE+T In Stock

MAX4053ESE+T Distributor
MAX4053ESE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
FIXED IND 100UH 1.745A 178 MOHM / High Power Density, High Efficiency, Shielded Inductors
55
IC EEPROM 64KBIT 20MHZ 8SSOPB
481
IC FRAM 64KBIT 1MHZ 8SOIC
2218
Dual 12-Bit Rail-to-Rail Micropower DACs in SO-8
831

Top Sellers