Search
Filters

MAX4541EUA-T

Part No :
MAX4541EUA-T
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPST 8UMAX
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,485 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 073608-MAX4541EUA-T
The MAX4541EUA-T device is a SPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a 8-uMAX Reel - TR packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 073608-MAX4541EUA-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4541EUA-T
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
MAX4541EUA-T Price

MAX4541EUA-T Datasheet
MAX4541EUA-T Application

MAX4541EUA-T Replacement
MAX4541EUA-T Pdf

MAX4541EUA-T Pinout
MAX4541EUA-T Image

MAX4541EUA-T Picture
MAX4541EUA-T In Stock

MAX4541EUA-T Distributor
MAX4541EUA-T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
High Speed Optocoupler, Dual, 5 MBd
57
CAP TANT 47UF 16V 10% 2917
100
IC UART CMOS DUAL 44PLCC
63
150 mA CMOS Low Iq Low-Dropout Voltage Regulator
430
Voltage regulator diodes
4000
AUTOMOTIVE MOSFET
3250
Silicon NPN epitaxial planer type darlington(For low-frequency output amplification)
1004
FUSE BOARD MNT 1.25A 32VDC 1206
290
IC INVERTER HEX 1INPUT 14SOIC
1649

Top Sellers