Search
Filters

MAX4541EUA+

Part No : MAX4541EUA+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,482 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 106063-MAX4541EUA+
The MAX4541EUA+ device is a SPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a 8-uMAX Tube/Rail packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 106063-MAX4541EUA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4541EUA+
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
MAX4541EUA+ Price

MAX4541EUA+ Datasheet
MAX4541EUA+ Application

MAX4541EUA+ Replacement
MAX4541EUA+ Pdf

MAX4541EUA+ Pinout
MAX4541EUA+ Image

MAX4541EUA+ Picture
MAX4541EUA+ In Stock

MAX4541EUA+ Distributor
MAX4541EUA+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
8-Bit Microcontroller with 8K Bytes Flash
16
IC FPGA 142 I/O 208QFP
732
N-Ch Enhancement Mode Power MOSFET
225
CONN MINI BNC JCK STR 75 OHM
10
MOSFET N-CH 30V 55A TO-252
3800

Top Sellers