Search
Filters

MAX4642EUA+

IC SWITCH DUAL SPST 8UMAX
Manufacturer: Maxim Integrated
rohs
Availability: 334 In Stock
The MAX4642EUA+ device is a SPST - NC IC SWITCH, manufactured by Maxim Integrated, housed in a 8-uMAX Tube/Rail packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 250pA max. The operating temperature range is -40°C to 85°C (TA) ,with 7pF, 7pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135768-MAX4642EUA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135768-MAX4642EUA+
MAX4642EUA+ Price

MAX4642EUA+ Datasheet
MAX4642EUA+ Application

MAX4642EUA+ Replacement
MAX4642EUA+ Pdf

MAX4642EUA+ Pinout
MAX4642EUA+ Image

MAX4642EUA+ Picture
MAX4642EUA+ In Stock

MAX4642EUA+ Distributor
MAX4642EUA+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC RF TXRX+MCU ISM>1GHZ 32-VFQFN
49
Silicon Medium Barrier Schottky Diodes
171000
QUADRUPLE 2-INPUT POSITIVE-NAND SCHMITT TRIGGERS
3100
IC DSP CTLR 16B 400MHZ 160CSBGA
1040
DIODE BAND-SWITCHING SOD110
206660
General Purpose NPN Epitaxial Planar Transistor
3460