Search
Filters

MAX4644EUA+

Part No :
MAX4644EUA+
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH SPDT 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
6+
$8.722
$52.332
15+
$7.380
$110.700
25+
$7.156
$178.900
30+
$6.933
$207.990
40+
$6.709
$268.360
50+
$6.038
$301.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 5ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 12pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 136179-MAX4644EUA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The MAX4644EUA+ device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a 8-uMAX Tube/Rail packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 250pA max. The operating temperature range is -40°C to 85°C (TA) ,with 12pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 5ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 12pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 136179-MAX4644EUA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4644EUA+
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
MAX4644EUA+ Price

MAX4644EUA+ Datasheet
MAX4644EUA+ Application

MAX4644EUA+ Replacement
MAX4644EUA+ Pdf

MAX4644EUA+ Pinout
MAX4644EUA+ Image

MAX4644EUA+ Picture
MAX4644EUA+ In Stock

MAX4644EUA+ Distributor
MAX4644EUA+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
NPN EPITAXIAL PLANAR TRANSISTOR
253
IC RESET N-CH OD 4.0V 5SSOP
1362
SURFACE MOUNT GENERAL RECTIFIER
3000

Top Sellers