Search
Filters

MAX4684EUB+T

Part No : MAX4684EUB+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 10UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.555
$54.425
80+
$1.316
$105.280
120+
$1.276
$153.120
165+
$1.236
$203.940
210+
$1.196
$251.160
280+
$1.077
$301.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,000 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 84pF, 37pF
Max Leakage Current (IS off) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 038598-MAX4684EUB+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient

The MAX4684EUB+T device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a 10-uMAX Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 800 mOhm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 84pF, 37pF channel capacitance(CS off, CD off).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 84pF, 37pF
Max Leakage Current (IS off) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 038598-MAX4684EUB+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4684EUB+T
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
MAX4684EUB+T Price

MAX4684EUB+T Datasheet
MAX4684EUB+T Application

MAX4684EUB+T Replacement
MAX4684EUB+T Pdf

MAX4684EUB+T Pinout
MAX4684EUB+T Image

MAX4684EUB+T Picture
MAX4684EUB+T In Stock

MAX4684EUB+T Distributor
MAX4684EUB+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
PowerMOS transistor
2
POWER TRANSISTORS(7A,40W) | NPN TRANSISTOR
1
FIXED IND 10MH 140MA 18 OHM TH
170
MODULE SPM 600V 75A SPMCA
350
1.0A FAST RECOVERY GLASS PASSIVATED RECTIFIER
40
IC 3.06V W/PB 5% SOT23-3
87
RF Power Dield Effect Transistors
5

Top Sellers