Search
Filters

MAX4714EXT+T

Part No : MAX4714EXT+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH SPDT SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.980
€49.017
120+
€0.829
€99.497
180+
€0.804
€144.739
250+
€0.779
€194.767
320+
€0.754
€241.289
430+
€0.679
€291.933
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,867 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021757-MAX4714EXT+T
Case / Package SC-70-6
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -54dB @ 1MHz
Max Leakage Current (IS off) 1nA
Channel Capacitance(CS off, CD off) 30pF
Charge Injection 22pC
Max Switch Time (Ton,Toff) 18ns, 12ns
Single Supply Voltage (V+) 1.6 V to 3.6 V
Channel-to-Channel Matching (ΔRon) 30 mOhm
Max On Resistance 800 mOhm
Number of Circuits 1
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits

The MAX4714EXT+T device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a SC-70-6 Reel - TR packing. It designed for 1.6 V to 3.6 V operation,with a on resistance of 800 mOhm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 30pF channel capacitance(CS off, CD off).

Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021757-MAX4714EXT+T
Case / Package SC-70-6
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -54dB @ 1MHz
Max Leakage Current (IS off) 1nA
Channel Capacitance(CS off, CD off) 30pF
Charge Injection 22pC
Max Switch Time (Ton,Toff) 18ns, 12ns
Single Supply Voltage (V+) 1.6 V to 3.6 V
Channel-to-Channel Matching (ΔRon) 30 mOhm
Max On Resistance 800 mOhm
Number of Circuits 1
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4714EXT+T
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
MAX4714EXT+T Price

MAX4714EXT+T Datasheet
MAX4714EXT+T Application

MAX4714EXT+T Replacement
MAX4714EXT+T Pdf

MAX4714EXT+T Pinout
MAX4714EXT+T Image

MAX4714EXT+T Picture
MAX4714EXT+T In Stock

MAX4714EXT+T Distributor
MAX4714EXT+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 60V TO3P
VERTICAL DEFLECTION BOOSTER
30
CAP CER 150PF 300V P90 1111
267
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
1000
Low Power Ground Fault Interrupter
1
IC SWITCH QUAD SPST 16TSSOP
88
IC DRIVER 3CH 75 OHM SSOP-A16 TR
839

Top Sellers