Search
Filters

MAX4715EXK+T

IC SWITCH SPST SC70-5
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The MAX4715EXK+T device is a SPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a SC-70-5 Reel - TR packing. It designed for 1.6 V to 3.6 V operation,with a on resistance of 400 mOhm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 55pF, 55pF channel capacitance(CS off, CD off).
Quantity
Price
Ext. Price
30+
$0.920
$27.600
90+
$0.860
$77.400
Availability: 3,000 In Stock
This product has a minimum quantity of 30
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 400 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 18ns, 12ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021758-MAX4715EXK+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 400 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 18ns, 12ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021758-MAX4715EXK+T
MAX4715EXK+T Price

MAX4715EXK+T Datasheet
MAX4715EXK+T Application

MAX4715EXK+T Replacement
MAX4715EXK+T Pdf

MAX4715EXK+T Pinout
MAX4715EXK+T Image

MAX4715EXK+T Picture
MAX4715EXK+T In Stock

MAX4715EXK+T Distributor
MAX4715EXK+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TVS DIODE 4CSP
4608
Accurate Digital Temperature Sensor
892
SURFACE MOUNT LOW LEAKAGE DIODE
9000
CAP TANT 10UF 10V 10% 1411
13495
TRANS PNP 40V 2A SOT23
387292
Part Number Specification for the MPC8245ARZUnnnX Series
49
IC 12-BIT D/A STRING 8LD SOT23-8
20670
IC RES/MEM TEMP 50/10K 14-TSSOP
2306
N-CHANNEL POWER MOSFETS
5