Search
Filters

NLAS9431MTR2G

Part No : NLAS9431MTR2G
Manufacturer : ON Semiconductor
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL DPDT 16WQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 25 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 5ns
-3db Bandwidth 175MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 10μA
Crosstalk -98dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 102934-NLAS9431MTR2G
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS3A226AEYFFR;  NLAST9431MTR2G;  NLAS9431MTR2G;  
The NLAS9431MTR2G device is a DPDT IC SWITCH, manufactured by ON Semiconductor, housed in a 16-WQFN (1.8x2.6) Reel - TR packing. It designed for 2 V to 5.5 V operation,with a on resistance of 25 Ohm max, and a leakage current(IS OFF)of 10μA max. The operating temperature range is -55°C to 125°C (TA) ,with 10pF, 10pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 25 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 5ns
-3db Bandwidth 175MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 10μA
Crosstalk -98dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 102934-NLAS9431MTR2G
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS3A226AEYFFR;  NLAST9431MTR2G;  NLAS9431MTR2G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NLAS9431MTR2G
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
NLAS9431MTR2G Price

NLAS9431MTR2G Datasheet
NLAS9431MTR2G Application

NLAS9431MTR2G Replacement
NLAS9431MTR2G Pdf

NLAS9431MTR2G Pinout
NLAS9431MTR2G Image

NLAS9431MTR2G Picture
NLAS9431MTR2G In Stock

NLAS9431MTR2G Distributor
NLAS9431MTR2G Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
SCR 4A 200UA 600V IPAK
12
IC ADC 16BIT 2CH 16-SOIC
61
IC INV SCHMITT-TRIGGER 8-TSSOP
21819
IC 8-1 MUX/DEMUX BUS SW 16TSSOP
36
General Purpose Transistors
2965
IC DIGITAL MEDIA SOC 337-NFBGA
30
IC PCI EXPRESS SWITCH
164
Power MOSFET(Vdss=-100V, Rds(on)=0.20ohm, Id=-14A)
17

Top Sellers