Search
Filters

TS3A5018RGYRG4

Part No : TS3A5018RGYRG4
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPDT 16VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
$0.426
$51.120
280+
$0.361
$101.080
430+
$0.350
$150.500
590+
$0.339
$200.010
765+
$0.328
$250.920
1,020+
$0.295
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,691 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 8ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -48dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VQFN (4x4)
Win Source Part Number 213499-TS3A5018RGYRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The TS3A5018RGYRG4 device is a SPDT IC SWITCH, manufactured by Texas Instruments, housed in a 16-VQFN (4x4) Reel - TR packing. It designed for 1.65 V to 3.6 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 4.5pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 8ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -48dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VQFN (4x4)
Win Source Part Number 213499-TS3A5018RGYRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS3A5018RGYRG4
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
TS3A5018RGYRG4 Price

TS3A5018RGYRG4 Datasheet
TS3A5018RGYRG4 Application

TS3A5018RGYRG4 Replacement
TS3A5018RGYRG4 Pdf

TS3A5018RGYRG4 Pinout
TS3A5018RGYRG4 Image

TS3A5018RGYRG4 Picture
TS3A5018RGYRG4 In Stock

TS3A5018RGYRG4 Distributor
TS3A5018RGYRG4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
HIGH-SPEED 64K x 16 SYNCHRONOUS PIPELINED DUAL-PORT STATIC RAM
11
IC DESERIAL W/DDR LVDS 48WQFN
129
Ultrafast Soft Recovery Diode
30
Quad RS-485/RS-422 Line Drivers
50
RELAY OPTO SPST 130MA 6 SMD 350V
2
IC ADC 14BIT PIPELINED 48VQFN / ADC34J4x Quad-Channel, 14-Bit, 50-MSPS to 160-MSPS, Analog-to-Digital Converter with a JESD204B Interface
23

Top Sellers