Search
Filters

TS5A2053DCTR

Part No : TS5A2053DCTR
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH SPDT SM8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
$0.406
$50.750
295+
$0.344
$101.480
455+
$0.333
$151.515
620+
$0.323
$200.260
800+
$0.313
$250.400
1,070+
$0.281
$300.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 418 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13.8 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 6.8ns, 4.1ns
-3db Bandwidth 330MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6pF, 9.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 035150-TS5A2053DCTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The TS5A2053DCTR device is a SPDT IC SWITCH, manufactured by Texas Instruments, housed in a SM8 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 13.8 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -40°C to 85°C (TA) ,with 6pF, 9.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13.8 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 6.8ns, 4.1ns
-3db Bandwidth 330MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6pF, 9.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 035150-TS5A2053DCTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A2053DCTR
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
TS5A2053DCTR Price

TS5A2053DCTR Datasheet
TS5A2053DCTR Application

TS5A2053DCTR Replacement
TS5A2053DCTR Pdf

TS5A2053DCTR Pinout
TS5A2053DCTR Image

TS5A2053DCTR Picture
TS5A2053DCTR In Stock

TS5A2053DCTR Distributor
TS5A2053DCTR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MUX/DEMUX 16X8 56QFN
2132
CONN TERM FEMALE 24-28AWG CRIMP
1199
CAP TANT 10UF 25V 10% 2312
95
8 BIT MICROCONTROLLER
4
Enhanced +3V or +5V RS-232 Line Driver/Receiver
14
DIODE ZENER 4.7V 1.5W DO204AL
4

Top Sellers