Search
Filters

TS5A21366DCUR

Part No :
TS5A21366DCUR
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPST US8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
45+
$1.209
$54.405
100+
$1.023
$102.300
155+
$0.992
$153.760
210+
$0.961
$201.810
270+
$0.930
$251.100
360+
$0.837
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,070 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 091871-TS5A21366DCUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS5A21366RSER;   TS5A21366DCURG4; MAX4741EKA;  
The TS5A21366DCUR device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a US8 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 1 Ohm max, and a leakage current(IS OFF)of 10nA max. The operating temperature range is -40°C to 85°C (TA) ,with 19pF, 17pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 091871-TS5A21366DCUR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS5A21366RSER;   TS5A21366DCURG4; MAX4741EKA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A21366DCUR
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
TS5A21366DCUR Price

TS5A21366DCUR Datasheet
TS5A21366DCUR Application

TS5A21366DCUR Replacement
TS5A21366DCUR Pdf

TS5A21366DCUR Pinout
TS5A21366DCUR Image

TS5A21366DCUR Picture
TS5A21366DCUR In Stock

TS5A21366DCUR Distributor
TS5A21366DCUR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 16KB ROM 196MAPBGA
109
CURRENT REGULATIVE DIODE
2
IC OPAMP GP 4MHZ RRO 8SO
53
IC FPGA 565 I/O 900FBGA
3
SIPMOS Small-Signal Transistor (N channel Enhancement mode Logic Level)
110

Top Sellers