Search
Filters

TS5A3159DBVR

IC SWITCH SPDT SOT23-6
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
295+
€0.155
€45.666
740+
€0.122
€90.576
2,460+
€0.110
€270.108
Availability: 126,211 In Stock
This product has a minimum quantity of 295

The TS5A3159DBVR device is a SPDT IC SWITCH, manufactured by Texas Instruments, housed in a SOT-23-6 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 1.1 Ohm max, and a leakage current(IS OFF)of 2nA max. The operating temperature range is -40°C to 85°C (TA) ,with 23pF channel capacitance(CS off, CD off).

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 2nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035175-TS5A3159DBVR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 2nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035175-TS5A3159DBVR
TS5A3159DBVR Price

TS5A3159DBVR Datasheet
TS5A3159DBVR Application

TS5A3159DBVR Replacement
TS5A3159DBVR Pdf

TS5A3159DBVR Pinout
TS5A3159DBVR Image

TS5A3159DBVR Picture
TS5A3159DBVR In Stock

TS5A3159DBVR Distributor
TS5A3159DBVR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT PNP HIGH CURRENT SILICON TRANSISTOR
3530
512Kx8 bit Low Power CMOS Static RAM
4
Multi-channel USB-I2S Audio Controller
1312
CAP POLY 10000UF 25V T/H
124906
General Purpose Amplifier Low Speed Switching Applications D-PAK for Surface Mount Applications
12400
IC REG QD BCK/LINEAR SYNC 16TQFN
4603