Search
Filters

ADM101EARMZ

Part No : ADM101EARMZ
Manufacturer : Analog Devices Inc.
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS-232 SINGLE 5V 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.152
$51.840
105+
$0.975
$102.375
160+
$0.945
$151.200
220+
$0.916
$201.520
285+
$0.886
$252.510
380+
$0.798
$303.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 33 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 090846-ADM101EARMZ
Family Name ADM101E
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX3311ECUB; MAX3314EEUA-T; MAX3314EEUA; 
The Analog Devices Inc. ADM101EARMZ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 460Kbps are guaranteed at worst case load conditions. It is available in 10-MSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ADM101EARMZ is 200mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 090846-ADM101EARMZ
Family Name ADM101E
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX3311ECUB; MAX3314EEUA-T; MAX3314EEUA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM101EARMZ
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
ADM101EARMZ Price

ADM101EARMZ Datasheet
ADM101EARMZ Application

ADM101EARMZ Replacement
ADM101EARMZ Pdf

ADM101EARMZ Pinout
ADM101EARMZ Image

ADM101EARMZ Picture
ADM101EARMZ In Stock

ADM101EARMZ Distributor
ADM101EARMZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Chip Inductor (Chip Coil) for High Frequency Film Type
65
CONN RCPT 7 POS BOX MNT W/PINS
190
TRANS PNP 80V 1.5A MPT3
200
DIODE ZENER 18V 700MW SFLAT
5832
High bandwidth switch with 20- to 10-bit MUX/DEMUX
9
RES ARRAY 4 RES 150 OHM 8SIP
250

Top Sellers