Search
Filters

ADM202EARNZ-REEL

Part No : ADM202EARNZ-REEL
Manufacturer : Analog Devices Inc.
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 5V 15KV 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.809
€48.546
135+
€0.684
€92.340
205+
€0.663
€135.977
285+
€0.643
€183.141
365+
€0.622
€226.994
485+
€0.560
€271.503
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,155 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008960-ADM202EARNZ-REEL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Analog Devices Inc. ADM202EARNZ-REEL is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ADM202EARNZ-REEL is 650mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008960-ADM202EARNZ-REEL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM202EARNZ-REEL
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
ADM202EARNZ-REEL Price

ADM202EARNZ-REEL Datasheet
ADM202EARNZ-REEL Application

ADM202EARNZ-REEL Replacement
ADM202EARNZ-REEL Pdf

ADM202EARNZ-REEL Pinout
ADM202EARNZ-REEL Image

ADM202EARNZ-REEL Picture
ADM202EARNZ-REEL In Stock

ADM202EARNZ-REEL Distributor
ADM202EARNZ-REEL Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR SIP19
24
IC XMITTER 868/915MHZ 10QFN
588
E2POT™ Nonvolatile Digital Potentiometer
6
CAP FEEDTHRU 100PF 100V 0612
524

Top Sellers