Search
Filters

ADM237LJNZ

Part No :
ADM237LJNZ
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-232 5:3 5V LP 24-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,113 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 104182-ADM237LJNZ
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
MAX207ECNG+;  ADM237LAN;  ADM237LANZ;  ADM237LJNZ;  
The Analog Devices Inc. ADM237LJNZ is 4.75 V to 5.25 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 24-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ADM237LJNZ is 650mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 104182-ADM237LJNZ
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Sensing & Instrumentation
Alternative Parts
(Cross-Reference)
MAX207ECNG+;  ADM237LAN;  ADM237LANZ;  ADM237LJNZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM237LJNZ
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
ADM237LJNZ Price

ADM237LJNZ Datasheet
ADM237LJNZ Application

ADM237LJNZ Replacement
ADM237LJNZ Pdf

ADM237LJNZ Pinout
ADM237LJNZ Image

ADM237LJNZ Picture
ADM237LJNZ In Stock

ADM237LJNZ Distributor
ADM237LJNZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Photocoupler(These Photocouplers consist of a Gallium Arsenide Infrared Emitting)
510
EnerChip CC with Integrated Power Management
21
IC FPGA 215 I/O 324FBGA
570
INTELLIGENT POWER MODULES

Top Sellers