Search
Filters

ADM3485ARZ-REEL7

IC TXRX RS485/422 HS 3.3V 8-SOIC
Manufacturer: Analog Devices Inc.
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
65+
€0.667
€43.378
170+
€0.517
€87.866
575+
€0.451
€259.118
Availability: 9,048 In Stock
This product has a minimum quantity of 65

The Analog Devices Inc. ADM3485ARZ-REEL7 is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ADM3485ARZ-REEL7 is 50mV.

Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 009013-ADM3485ARZ-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 009013-ADM3485ARZ-REEL7
ADM3485ARZ-REEL7 Price

ADM3485ARZ-REEL7 Datasheet
ADM3485ARZ-REEL7 Application

ADM3485ARZ-REEL7 Replacement
ADM3485ARZ-REEL7 Pdf

ADM3485ARZ-REEL7 Pinout
ADM3485ARZ-REEL7 Image

ADM3485ARZ-REEL7 Picture
ADM3485ARZ-REEL7 In Stock

ADM3485ARZ-REEL7 Distributor
ADM3485ARZ-REEL7 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Three-PLL General Purpose FLASH Programmable Clock Generator
549
NCE N-Channel Enhancement Mode Power MOSFET
32550
IC MULTIPLEXER 1CH 64TSSOP
4491
Surface Mount Ultrafast Rectifier
138000
DIODE SCHOTTKY 30V 2A MFLAT
12307