Search
Filters

ADM3491ARZ

IC TXRX RS-485 HS FD 3.3 14SOIC
Manufacturer: Analog Devices Inc.
rohs
Quantity
Price
Ext. Price
50+
€0.914
€45.675
135+
€0.686
€92.583
440+
€0.617
€271.656
Availability: 46,194 In Stock
This product has a minimum quantity of 50

The Analog Devices Inc. ADM3491ARZ is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ADM3491ARZ is 50mV.

Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 090136-ADM3491ARZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 090136-ADM3491ARZ
ADM3491ARZ Price

ADM3491ARZ Datasheet
ADM3491ARZ Application

ADM3491ARZ Replacement
ADM3491ARZ Pdf

ADM3491ARZ Pinout
ADM3491ARZ Image

ADM3491ARZ Picture
ADM3491ARZ In Stock

ADM3491ARZ Distributor
ADM3491ARZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.2A 5TSOP
3529
4.5V . 90V, Programmable Frequency White LED Driver
6435
400 W Transient Voltage Suppressor
800
IC DC/DC UMODULE 500MA 35-LGA
984