Search
Filters

DS21458N+

IC LIU QUAD T1/E1/J1 256-CSBGA
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The Maxim Integrated DS21458N+ is 3.14 V to 3.47 V powered Transceiver for IEEE 1149.1 communication protocol. It is available in 256-CSBGA (17x17) and Tray package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .
Quantity
Price
Ext. Price
2+
€39.091
€78.183
3+
€33.227
€99.681
10+
€26.387
€263.865
Availability: 100 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 2 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1149.1
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138301-DS21458N+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1149.1
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138301-DS21458N+
DS21458N+ Price

DS21458N+ Datasheet
DS21458N+ Application

DS21458N+ Replacement
DS21458N+ Pdf

DS21458N+ Pinout
DS21458N+ Image

DS21458N+ Picture
DS21458N+ In Stock

DS21458N+ Distributor
DS21458N+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Fast Switching Characteristics
5036
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
1000
MODULE PIP .7-3.6V 30A HORZ T/H
614
IC REGISTER 8BIT PISO 16-DIP
81
IC REG BCK 1.5V 0.5A SYNC 8DSBGA
3000
800 mA, Adjustable Output, Low Dropout Voltage Regulator
56000
MOSFET N-CH 150V 33A 8TDSON
734