The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS485TMX/NOPB

Part No DS485TMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIPOINT LP 8-SOIC
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
Pricing & Ordering $1.782 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
20+
$2.6200
$52.400
47+
$2.1500
$101.050
73+
$2.0830
$152.059
100+
$2.0150
$201.500
129+
$1.9480
$251.292
172+
$1.7470
$300.484
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,000 pieces
MOQ: 20 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141077-DS485TMX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
MAX485ESA+T;  LTC485IS8;   LTC485IS8#TR; 

Description

The DS485TMX/NOPB from Texas Instruments is a highly advanced, low power, differential line transceiver designed for data transmission over long distances in harsh environments. This product is part of the Texas Instruments' range of integrated circuits (ICs) that are specifically designed to meet the needs of modern telecommunications and data communication systems. The DS485TMX/NOPB operates on a single 5-volt supply and is characterized for operation from -40°C to 85°C. The device is designed for balanced data transmission and complies with both TIA/EIA-485 and TIA/EIA-422 standards. This ensures it is compatible with many of the most common data transmission systems, making it a versatile choice for many applications. One of the standout features of the DS485TMX/NOPB is its low power consumption. It uses a low-power standby mode when not in use, making it an energy-efficient choice for systems that require continuous operation. This feature can significantly reduce the operating costs of a system by minimizing its energy usage during periods of inactivity. The DS485TMX/NOPB also boasts a high data rate, capable of transmitting up to 2.5 Mbps. This makes it an ideal choice for systems that require fast, reliable data transmission. It also includes a failsafe feature that ensures a logic-high output if the inputs are open, shorted, or terminated but undriven, preventing potential system failures. The device is available in an 8-pin SOIC package, making it compact and easy to fit into a variety of systems. Its small size does not compromise its performance, making it a powerful, reliable, and efficient choice for data transmission systems. In conclusion, the DS485TMX/NOPB from Texas Instruments is a high-performance, low-power, differential line transceiver that offers reliable and efficient data transmission over long distances. Its compatibility with common standards, energy efficiency, high data rate, failsafe feature, and compact size make it a versatile and cost-effective choice for a wide range of applications.