Search
Filters

DS75176BTMX

Part No :
DS75176BTMX
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX MULTIPOINT 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091531-DS75176BTMX
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Family Name DS75176BT
Introduction Date July 01, 1998
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MAX13431EETB+; MAX13431EEUB+T;  MAX13431EETB+T;  MAX13431EEUB+;  

The Texas Instruments DS75176BTMX is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of DS75176BTMX is 70mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091531-DS75176BTMX
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Family Name DS75176BT
Introduction Date July 01, 1998
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MAX13431EETB+; MAX13431EEUB+T;  MAX13431EETB+T;  MAX13431EEUB+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DS75176BTMX
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
DS75176BTMX Price

DS75176BTMX Datasheet
DS75176BTMX Application

DS75176BTMX Replacement
DS75176BTMX Pdf

DS75176BTMX Pinout
DS75176BTMX Image

DS75176BTMX Picture
DS75176BTMX In Stock

DS75176BTMX Distributor
DS75176BTMX Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC OPAMP CFA 200MHZ SC70-5
65
Integrated Driver - MOS FET (DrMOS)
3
POWER TRANSISTORS(1.0A,40-100V,30W) | THROUGH-HOLE TRANSISTOR BIPOLAR
70
TVS DIODE 12VWM 25.3VC SMC
2.5A Output Current, IGBT Drive Optocoupler | OPTOISO 4.243KV GATE DRIVER 16SO
189
CAP ALUM 1700UF 250V SCREW / Cap Aluminum Lytic 1700uF 250V -10% to 50% (50.8 X 66.675mm) Screw Terminal 65.8 Ohm 4000mA 1000h 85°C
2

Top Sellers