Search
Filters

DS89C21TM

IC LINE DVR/RVR DIFF PAIR 8-SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
20+
$1.790
$35.800
100+
$1.660
$166.000
300+
$1.560
$468.000
Availability: 824 In Stock
This product has a minimum quantity of 20
The Texas Instruments DS89C21TM is 4.5 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 20Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of DS89C21TM is 50mV.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083651-DS89C21TM
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 083651-DS89C21TM
DS89C21TM Price

DS89C21TM Datasheet
DS89C21TM Application

DS89C21TM Replacement
DS89C21TM Pdf

DS89C21TM Pinout
DS89C21TM Image

DS89C21TM Picture
DS89C21TM In Stock

DS89C21TM Distributor
DS89C21TM Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
BLM31A Series (1206 Size)
46825
900MHz Image-Reject Receivers
20
LC2MOS HIGH-SPEED uP-COMPATIBLE 8-BIT ADC WITH TRACK/HOLD FUNCTION
676
Low Voltage 20-Bit Selectable Register/Buffer with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in the Outputs
1496
CIRCUIT BREAKER MAG-HYDR LEVER
2453
Logarithmic Gain/Attenuator
23115