Search
Filters

EGLXT973QEA3V-873181

Part No :
EGLXT973QEA3V-873181
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX 2PORT ETH EXT 100-MQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
4+
€13.854
€55.415
9+
€11.723
€105.503
13+
€11.367
€147.774
18+
€11.012
€198.214
25+
€10.657
€266.414
35+
€9.592
€335.702
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Inphi Corporation
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 3/3
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-MQFP (14x20)
Win Source Part Number 040138-EGLXT973QEA3V-873181
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The Inphi Corporation EGLXT973QEA3V-873181 is 2.5V powered Transceiver for Ethernet communication protocol. Data rates greater than 100Mbps are guaranteed at worst case load conditions. It is available in 100-MQFP (14x20) and Tray package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Inphi Corporation
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 3/3
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-MQFP (14x20)
Win Source Part Number 040138-EGLXT973QEA3V-873181
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EGLXT973QEA3V-873181
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
EGLXT973QEA3V-873181 Price

EGLXT973QEA3V-873181 Datasheet
EGLXT973QEA3V-873181 Application

EGLXT973QEA3V-873181 Replacement
EGLXT973QEA3V-873181 Pdf

EGLXT973QEA3V-873181 Pinout
EGLXT973QEA3V-873181 Image

EGLXT973QEA3V-873181 Picture
EGLXT973QEA3V-873181 In Stock

EGLXT973QEA3V-873181 Distributor
EGLXT973QEA3V-873181 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 12V 0.1A 8SOIC
460
FIXED IND 3.3UH 580MA 390 MOHM
1850
OPTOISO 5KV GATE DRIVER 16SO
2189
Low ESR Cap.Compatible Positive Voltage Regulators
956
IC GATE OR 4CH 2-INP 14-SOIC
220

Top Sellers