Search
Filters

HIN202ECBNZ-T

IC TXRX RS232 230KBPS 16SOIC
Manufacturer: Intersil
rohs
Quantity
Price
Ext. Price
59+
€0.763
€45.029
139+
€0.649
€90.197
524+
€0.516
€270.227
Availability: 1 In Stock
This product has a minimum quantity of 59
The Intersil HIN202ECBNZ-T is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of HIN202ECBNZ-T is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108497-HIN202ECBNZ-T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108497-HIN202ECBNZ-T
HIN202ECBNZ-T Price

HIN202ECBNZ-T Datasheet
HIN202ECBNZ-T Application

HIN202ECBNZ-T Replacement
HIN202ECBNZ-T Pdf

HIN202ECBNZ-T Pinout
HIN202ECBNZ-T Image

HIN202ECBNZ-T Picture
HIN202ECBNZ-T In Stock

HIN202ECBNZ-T Distributor
HIN202ECBNZ-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Molding Type Module
23731
PNP general purpose transistors
9000
SOT-23 Plastic-Encapsulate MOSFETS
200500
MOSFET N-CH 30V S308
5419
CMOS STATIC RAM 16K (2K x 8 BIT)
10409
VOLTAGE PROTECTION FOR 2-, 3-, OR 4-CELL Li-Ion BATTERIES (2nd-LEVEL PROTECTION)
468
1000mA Regulator Monolithic
45346
1.8V 16M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI
1249
IC DISTRIBUTION SW SGL 14-TSSOP
698