Search
Filters

HIN211CAZ

IC 4DRVR/5RCVR RS232 5V 28-SSOP
Manufacturer: Intersil
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The Intersil HIN211CAZ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of HIN211CAZ is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040500-HIN211CAZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040500-HIN211CAZ
HIN211CAZ Price

HIN211CAZ Datasheet
HIN211CAZ Application

HIN211CAZ Replacement
HIN211CAZ Pdf

HIN211CAZ Pinout
HIN211CAZ Image

HIN211CAZ Picture
HIN211CAZ In Stock

HIN211CAZ Distributor
HIN211CAZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Blackfin Embedded Processor
191
Silicon N Channel Power MOS FET Power Switching
10435
1.4MHz, Low Power CMOS Operational Amplifiers
34
+/- 15 kV ESD protected 5 V RS-232 transceiver
100