Search
Filters

ICL3222CAZ

IC TXRX RS232 250KBPS 20SSOP
Manufacturer: Intersil
rohs
Availability: 314 In Stock
The Intersil ICL3222CAZ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ICL3222CAZ is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 136095-ICL3222CAZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 136095-ICL3222CAZ
ICL3222CAZ Price

ICL3222CAZ Datasheet
ICL3222CAZ Application

ICL3222CAZ Replacement
ICL3222CAZ Pdf

ICL3222CAZ Pinout
ICL3222CAZ Image

ICL3222CAZ Picture
ICL3222CAZ In Stock

ICL3222CAZ Distributor
ICL3222CAZ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 210KHZ RRO 14SOIC
8500
SENSOR INTEG SILICON PRESSURE
2400
5 Volt, Byte Alterable E2PROM
826
SCHOTTKY BARRIER RECTIFIER 2.0 AMP, 20 THRU 100 VOLTS
1000
IC INVERTER SGL 1STAGE SOT323-5
15000
SURFACE MOUNT GENERAL PURPOSE SILICON RECTIFIER 1.0 AMP, 200 THRU 1000 VOLTS
2190