Search
Filters

ICL3243ECA-T

Part No :
ICL3243ECA-T
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC 3DRVR/5RCVR RS232 3V 28-SSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 725 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 068397-ICL3243ECA-T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
The Intersil ICL3243ECA-T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ICL3243ECA-T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 068397-ICL3243ECA-T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL3243ECA-T
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
ICL3243ECA-T Price

ICL3243ECA-T Datasheet
ICL3243ECA-T Application

ICL3243ECA-T Replacement
ICL3243ECA-T Pdf

ICL3243ECA-T Pinout
ICL3243ECA-T Image

ICL3243ECA-T Picture
ICL3243ECA-T In Stock

ICL3243ECA-T Distributor
ICL3243ECA-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC BATT PROTECT LI-ION SOT23-5
3600
18-Mb (512K x 36/1M x 18) Pipelined DCD Sync SRAM
1
RES SMD 0.22 OHM 1% 1/4W 0805
8000
COUNTERS/DIVIDERS
98
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
122
IC FPGA 160 I/O 208QFP

Top Sellers