Search
Filters

ISO1050DUB

Part No : ISO1050DUB
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX CAN 5V 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.490
$52.150
80+
$1.261
$100.880
125+
$1.223
$152.875
170+
$1.185
$201.450
220+
$1.147
$252.340
295+
$1.032
$304.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 089559-ISO1050DUB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance

The Texas Instruments ISO1050DUB is 3 V to 5.5 V powered Transceiver for CAN communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 8-SOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -55°C to 105°C .The valid signal level of ISO1050DUB is 150mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 089559-ISO1050DUB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISO1050DUB
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
ISO1050DUB Price

ISO1050DUB Datasheet
ISO1050DUB Application

ISO1050DUB Replacement
ISO1050DUB Pdf

ISO1050DUB Pinout
ISO1050DUB Image

ISO1050DUB Picture
ISO1050DUB In Stock

ISO1050DUB Distributor
ISO1050DUB Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG LDO 9V 1A TO220FP
42
IC FPGA 375 I/O 484FBGA
134
DIODE ZENER 16V 500MW DO35
3975
“RC-D Fast”: RC-Drives IGBT optimized for high switching frequency | IGBT 600V 8A 75W TO252-3
90

Top Sellers