Search
Filters

LTC1484CMS8#TRPBF

IC TXRX RS485 LOWPWR 8-MSOP
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,045 In Stock
Not enough quantity?
The Linear Technology LTC1484CMS8#TRPBF is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 4Mbps are guaranteed at worst case load conditions. It is available in 8-MSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of LTC1484CMS8#TRPBF is 30mV.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 117342-LTC1484CMS8#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 117342-LTC1484CMS8#TRPBF
LTC1484CMS8#TRPBF Price

LTC1484CMS8#TRPBF Datasheet
LTC1484CMS8#TRPBF Application

LTC1484CMS8#TRPBF Replacement
LTC1484CMS8#TRPBF Pdf

LTC1484CMS8#TRPBF Pinout
LTC1484CMS8#TRPBF Image

LTC1484CMS8#TRPBF Picture
LTC1484CMS8#TRPBF In Stock

LTC1484CMS8#TRPBF Distributor
LTC1484CMS8#TRPBF Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Dual Output Synchronous Buck PWM Controller With Tracking
22145
High-Fanout RS-485 Transceiver
5433
LOW VF SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 40 Volts CURRENT - 2.0 Amperes)
16000