Search
Filters

MAX1483CSA+T

IC TXRX RS485/RS422 LP 8-SOIC
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
45+
$1.148
$51.660
115+
$0.890
$102.350
390+
$0.775
$302.250
Availability: 24,699 In Stock
This product has a minimum quantity of 45
The Maxim Integrated MAX1483CSA+T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX1483CSA+T is 75mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 75mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021124-MAX1483CSA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 75mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021124-MAX1483CSA+T
MAX1483CSA+T Price

MAX1483CSA+T Datasheet
MAX1483CSA+T Application

MAX1483CSA+T Replacement
MAX1483CSA+T Pdf

MAX1483CSA+T Pinout
MAX1483CSA+T Image

MAX1483CSA+T Picture
MAX1483CSA+T In Stock

MAX1483CSA+T Distributor
MAX1483CSA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
FAST SWITCHING P - CHANNEL SILICON POWER MOS FET
85
IC EEPROM 8KBIT 1MHZ 8TSSOP
3940
MOSFET N-CH 30V 25A 8-SO
6090
Linear Voltage Regulator IC
9000
SWITCHING N-CHANNEL POWER MOSFET
5000