Search
Filters

MAX1484EUB+T

Part No : MAX1484EUB+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 10-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 107676-MAX1484EUB+T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1484EUB+T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 12Mbps are guaranteed at worst case load conditions. It is available in 10-uMAX and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX1484EUB+T is 70mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 107676-MAX1484EUB+T
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1484EUB+T
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
MAX1484EUB+T Price

MAX1484EUB+T Datasheet
MAX1484EUB+T Application

MAX1484EUB+T Replacement
MAX1484EUB+T Pdf

MAX1484EUB+T Pinout
MAX1484EUB+T Image

MAX1484EUB+T Picture
MAX1484EUB+T In Stock

MAX1484EUB+T Distributor
MAX1484EUB+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 22V 1.5W SC73
200
IC LI-ION CHARGE PWR MGMT 16VQFN
1000
FIXED IND 10UH 2.5A 36.4 MOHM
30
IC SUPERVISOR MPU 8-UMAX
47
IC SDRAM 512MBIT 167MHZ 60FBGA
72
IC REG BUCK 5V 1A SYNC 8MSOP
CMOS LSI PLL FREQUENCY SYNTHSIZER LSI FOR 27MHz CB TRANSCEIVERS
7
3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADCs
59

Top Sellers