Search
Filters

MAX206EEWG+

Part No : MAX206EEWG+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : 4/3 Transceiver Full RS232 24-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,318 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 117694-MAX206EEWG+
The Maxim Integrated MAX206EEWG+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 24-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX206EEWG+ is 500mV.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 117694-MAX206EEWG+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX206EEWG+
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
MAX206EEWG+ Price

MAX206EEWG+ Datasheet
MAX206EEWG+ Application

MAX206EEWG+ Replacement
MAX206EEWG+ Pdf

MAX206EEWG+ Pinout
MAX206EEWG+ Image

MAX206EEWG+ Picture
MAX206EEWG+ In Stock

MAX206EEWG+ Distributor
MAX206EEWG+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC UART FIFO 16B 24QFN
1026
DIODE ARRAY SCHOTTKY 100V D2PAK
208
RES 27K OHM 1W 5% AXIAL
550
TOSHIBA Photocoupler GaAs IRed & Photo-Triac
42
IC REG LDO 3V 0.15A 5SOT23
3000
MOSFET N-CH 100V 72A TO-247AC
4
MOSFET P-CH 30V 10.6A DPAK
234
PNP SILICON TRANSISTOR
1200

Top Sellers