WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MAX213EAI-T

Part No :
MAX213EAI-T
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-232 W/CAP 28-SSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 207343-MAX213EAI-T
The Maxim Integrated MAX213EAI-T is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX213EAI-T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 207343-MAX213EAI-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX213EAI-T
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
MAX213EAI-T Price

MAX213EAI-T Datasheet
MAX213EAI-T Application

MAX213EAI-T Replacement
MAX213EAI-T Pdf

MAX213EAI-T Pinout
MAX213EAI-T Image

MAX213EAI-T Picture
MAX213EAI-T In Stock

MAX213EAI-T Distributor
MAX213EAI-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC TRANSCEIVER 5V RS232 16 SOIC
23
OPTOISOLATOR 4.17KV TRIAC 6SMD
780
1 CELL LI+ SWITCH MODE CHARGER
1418
Micropower Supply Voltage Supervisors
1
JFET N-CH 40V 50MA SOT23
32
MOSFET, SINGLE, P-CHANNEL, -60V,
2554
IC VREF SHUNT 3V SOT23
570
TRANS NPN DARL 100V 2A SOT-428
79

Top Sellers