Search
Filters

MAX232AESE+

Part No : MAX232AESE+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : 2/2 Transceiver Full RS232 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$0.980
$24.500
75+
$0.920
$69.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 455 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021336-MAX232AESE+

The Maxim Integrated MAX232AESE+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 200kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX232AESE+ is 500mV.

Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021336-MAX232AESE+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX232AESE+
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
MAX232AESE+ Price

MAX232AESE+ Datasheet
MAX232AESE+ Application

MAX232AESE+ Replacement
MAX232AESE+ Pdf

MAX232AESE+ Pinout
MAX232AESE+ Image

MAX232AESE+ Picture
MAX232AESE+ In Stock

MAX232AESE+ Distributor
MAX232AESE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC FRONT END MOD 5GHZ WIFI
89
CAP FILM 0.47UF 20% 305VAC RAD
1170
LC MOS Complete, Dual 12-Bit MDACs
IC TXRX RS-232 4:5 5V LP 28SSOP
150
IC MULTIVIBRATR 25NS 16SOP
682
SURFACE MOUNT SILICON ZENER DIODES
300
Multimode Multiband Power Amplifier Module
300