Search
Filters

MAX232EEPE+

Part No : MAX232EEPE+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 5V ESD-PROT 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.243
€56.070
50+
€1.898
€94.905
75+
€1.841
€138.038
105+
€1.783
€187.205
135+
€1.725
€232.916
175+
€1.553
€271.845
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,648 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 021349-MAX232EEPE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance

The Maxim Integrated MAX232EEPE+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 16-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX232EEPE+ is 500mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 021349-MAX232EEPE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX232EEPE+
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
MAX232EEPE+ Price

MAX232EEPE+ Datasheet
MAX232EEPE+ Application

MAX232EEPE+ Replacement
MAX232EEPE+ Pdf

MAX232EEPE+ Pinout
MAX232EEPE+ Image

MAX232EEPE+ Picture
MAX232EEPE+ In Stock

MAX232EEPE+ Distributor
MAX232EEPE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG BCK ADJ 2A/3A DL 16HTSSOP
750
1mH Shielded Inductor 530mA 2.01 Ohm Max Nonstandard
40
POWER FACTOR CORRECTION CONTROLLER OF CRITICAL DUCTING
46
IC IF-PLL FM RADIO DEMOD 20SSOP
731
Specification Comparison TN0200K vs. TN0200T
540
MOSFET N-CH 40V 20A 8DFN