Search
Filters

MAX232EEWE+T

Part No : MAX232EEWE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC RS-232 DRVR/RCVR 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.448
€50.684
75+
€1.225
€91.868
115+
€1.188
€136.620
160+
€1.151
€184.176
205+
€1.113
€228.227
270+
€1.003
€270.702
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 113126-MAX232EEWE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX232EEWE+T is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX232EEWE+T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 113126-MAX232EEWE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX232EEWE+T
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
MAX232EEWE+T Price

MAX232EEWE+T Datasheet
MAX232EEWE+T Application

MAX232EEWE+T Replacement
MAX232EEWE+T Pdf

MAX232EEWE+T Pinout
MAX232EEWE+T Image

MAX232EEWE+T Picture
MAX232EEWE+T In Stock

MAX232EEWE+T Distributor
MAX232EEWE+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
6/10 Transceiver Full RS232 44-PLCC (16.59x16.59)
29
8-Bit Serial I/O A/D Converters with Multiplexer Options
1069
S2-Compatible 5-Input 2-Output Audio/Video Switch
36
IC CPLD 108MC 7.5NS 100QFP
IC CLOCK GEN 2.5GHZ VCO 64LFCSP
48
IC SOC DIGITAL MEDIA 529FCBGA
42
N-Channel 20 V (D-S) MOSFET
1000
Low Noise Amplifier with Bypass Switch In Miniature Leadless Package
153

Top Sellers