Search
Filters

MAX248CQH+D

Part No :
MAX248CQH+D
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
8/8 Transceiver Full RS232 44-PLCC (16.59x16.59)
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 272 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 8/8
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 44-LCC (J-Lead)
Manufacturer Device Package 44-PLCC (16.59x16.59)
Win Source Part Number 136967-MAX248CQH+D
The Maxim Integrated MAX248CQH+D is 4.75 V to 5.25 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 44-PLCC (16.59x16.59) and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX248CQH+D is 500mV.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 8/8
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 44-LCC (J-Lead)
Manufacturer Device Package 44-PLCC (16.59x16.59)
Win Source Part Number 136967-MAX248CQH+D
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX248CQH+D
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
MAX248CQH+D Price

MAX248CQH+D Datasheet
MAX248CQH+D Application

MAX248CQH+D Replacement
MAX248CQH+D Pdf

MAX248CQH+D Pinout
MAX248CQH+D Image

MAX248CQH+D Picture
MAX248CQH+D In Stock

MAX248CQH+D Distributor
MAX248CQH+D Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N-CHANNEL 400V - 1.47ohm - 3A TO-220/TO-220FP/DPAK/IPAK Zener-Protected SuperMESH™Power MOSFET
250
Precision Mixed-Signal 32-bit Microcontroller SPI/SQI interface.
21
600mA Low Dropout NPN Voltage Regulator
856

Top Sellers