Search
Filters

MAX3051EKA+T

Part No : MAX3051EKA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX CAN 1MBPS SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.414
$56.560
85+
$1.196
$101.660
130+
$1.160
$150.800
180+
$1.124
$202.320
230+
$1.087
$250.010
310+
$0.979
$303.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 1Mbps
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021396-MAX3051EKA+T
Family Name MAX3051
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX3051EKA-T; MAX3051EKA;  MAX3051EESA+; 
The Maxim Integrated MAX3051EKA+T is 3.14 V to 3.47 V powered Transceiver for CAN communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in SOT-23-8 and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3051EKA+T is 20mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 1Mbps
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 021396-MAX3051EKA+T
Family Name MAX3051
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX3051EKA-T; MAX3051EKA;  MAX3051EESA+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3051EKA+T
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
MAX3051EKA+T Price

MAX3051EKA+T Datasheet
MAX3051EKA+T Application

MAX3051EKA+T Replacement
MAX3051EKA+T Pdf

MAX3051EKA+T Pinout
MAX3051EKA+T Image

MAX3051EKA+T Picture
MAX3051EKA+T In Stock

MAX3051EKA+T Distributor
MAX3051EKA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Very Low Iq LD0 150 mA Regulator with RESET and Delay Time Select | IC REG LINEAR 5V 150MA 8SOIC
50
TRANS PNP 80V 4A TO220F
79
1A LOW DROPOUT LINEAR REGULATOR
213
MOSFET P-CH 55V 19A TO-262 / Trans MOSFET P-CH Si 55V 19A 3-Pin(3+Tab) TO-262 Tube
38
Timer Clock Peripheral (TCP)
140
MOSFET 2N-CH 30V 3.5A TSOT26
2877
SINGLE 8-CHANNEL MULTIPLEXER/DEMULTIPLEXER
87
TRIMMER 100K OHM 0.5W PC PIN
2354
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
300

Top Sellers