Search
Filters

MAX3080CSD+T

Part No : MAX3080CSD+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.303
€57.563
50+
€1.948
€97.407
80+
€1.889
€151.153
110+
€1.830
€201.267
140+
€1.771
€247.934
185+
€1.594
€294.847
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,504 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 105344-MAX3080CSD+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3080CSD+T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 115Kbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3080CSD+T is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 105344-MAX3080CSD+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3080CSD+T
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
MAX3080CSD+T Price

MAX3080CSD+T Datasheet
MAX3080CSD+T Application

MAX3080CSD+T Replacement
MAX3080CSD+T Pdf

MAX3080CSD+T Pinout
MAX3080CSD+T Image

MAX3080CSD+T Picture
MAX3080CSD+T In Stock

MAX3080CSD+T Distributor
MAX3080CSD+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE AND TWO CELL LITHIUM-POLYMER
33
DSP/DSC / Piccolo Microcontrollers
8376
CMC 500MA 4LN 200 OHM SMD
VARISTOR 25V 0603
3500
DGTL ISO 2.5KV GEN PURP 16SOIC
584
IC AMBIENT/PROXIMITY SENS UTDFN
478
IC MEM FIFO 512X9 50NS 28DIP
1

Top Sellers