Search
Filters

MAX3082EEPA+

Part No : MAX3082EEPA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.330
€46.602
50+
€1.972
€98.595
75+
€1.913
€143.438
100+
€1.852
€185.220
130+
€1.793
€233.064
170+
€1.614
€274.329
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073491-MAX3082EEPA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name MAX3082E
Introduction Date September 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SN65HVD3082EP;  SN75HVD3082EP;   SN65HVD3082EPE4; 

The Maxim Integrated MAX3082EEPA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 115Kbps are guaranteed at worst case load conditions. It is available in 8-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3082EEPA+ is 100mV.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073491-MAX3082EEPA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name MAX3082E
Introduction Date September 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SN65HVD3082EP;  SN75HVD3082EP;   SN65HVD3082EPE4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3082EEPA+
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
MAX3082EEPA+ Price

MAX3082EEPA+ Datasheet
MAX3082EEPA+ Application

MAX3082EEPA+ Replacement
MAX3082EEPA+ Pdf

MAX3082EEPA+ Pinout
MAX3082EEPA+ Image

MAX3082EEPA+ Picture
MAX3082EEPA+ In Stock

MAX3082EEPA+ Distributor
MAX3082EEPA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
8-Bit CMOS Microcontrollers with A/D Converter
108
Stereo Power Amplifier/Monaural BTL Power Amplifier
1215
IC AMP AUDIO PWR 1.07W MONO 8QFN
500
IC CTRLR BUCK PWM VM DL 40WQFN
52
IC M-LVDS LINE DVR/RCVR 8-SOIC
784
IC REG LDO 2.5V 1.5A D2PAK
1629
IC REG BOOST INV ADJ 3A 16TSSOP
21

Top Sellers